The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in harsh environments. It offersLVPECL, Low-swing LVPECL, LVDS, and HCSL output signaling, with 0.1 ps RMS phase jitter and frequency stability as low as ±10 ppm. The device operates over a temperature range of -40°C to 105°C and features 0.1 ppb/g acceleration sensitivity. It is available in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², and 3.2 x 2.5 mm², and integrates on-chip regulators to suppress power supply noise without requiring an external LDO.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
MEMS OSC XO 100.000000MHZ LVPECL
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT9346AE-1E3A25E100.000000 | 1473-SIT9346AE-1E3A25E100.000000-ND |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators | Oscillators |
| Package / Form Factor | 7.0x5.0 | Surface Mount; 6-SMD, No Lead Exposed Pad |
| Frequency | 100 MHz | |
| Frequency Stability | 50 ppm | 50 ppm |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |