The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator engineered for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signals, with frequency stability as low as ±10 ppm and rms phase jitter of 0.1 ps. Operating across temperature ranges from -40°C to 105°C, the device integrates on-chip regulators to suppress power supply noise and features 0.1 ppb/g acceleration sensitivity for harsh environments. Available in industry-standard packages of 7.0 × 5.0 mm², 5.0 × 3.2 mm², and 3.2 × 2.5 mm², it is factory programmable for frequency, voltage, and signaling options. The part SIT9346AI-2B1A30E33.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT9346AI-2B1A30E33.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 33 MHz |
| Frequency Stability | 20 ppm |