The SiT9346 is a 1 MHz to 220 MHz differential MEMS oscillator designed for low-jitter, high-reliability applications in aerospace, industrial, and defense systems. It features acceleration sensitivity of 0.1 ppb/g, 0.1 ps RMS phase jitter, and frequency stability as low as ±10 ppm. Operating over temperatures from -40°C to 105°C, it supports LVPECL, LVDS, HCSL, and low-swing LVPECL output signaling in industry-standard packages of 7.0 x 5.0 mm², 5.0 x 3.2 mm², or 3.2 x 2.5 mm². The device integrates on-chip regulators to reject power supply noise and uses DualMEMS® and TurboCompensation® technology to maintain performance under shock, vibration, and thermal gradients.
1 to 220 MHz, Ultra-low Jitter, ±10 to ±50 ppm Differential Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT9346AE-2B2A25N85.000000 |
| Product Name | LVPECL \/ LVDS \/ HCSL Ruggedized Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 85 MHz |
| Frequency Stability | 25 ppm |