SiTime Corporation Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Page: 1 150 200 250 300 350 400 430 440 450 460 470 480 488 489 490 491 492 493 494 495 496 497 498 499 500 510 520 530 540 550 560 600 650 700 750 800 820
Product Name Notes
1 to 340 MHz I2C/SPI Programmable Oscillator
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
340 to 725 MHz I2C/SPI Programmable Oscillator
340 to 725 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
Standard Frequency MEMS VCXO

<< Prev Next >>