The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator with a frequency range of 1 MHz to 340 MHz, designed for high-reliability applications in harsh environments. It features a 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter, and operates from -40°C to 105°C. The device supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control, and includes an integrated LDO for power supply noise rejection. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm. Operating in I2C mode with address controlled by A0/A1 pins, it supports programmable frequency pulling up to ±3200 ppm with resolution as low as 5 ppt. The part is RoHS, REACH, and Pb-free compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3541AIA2C23310G148.350000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 148 MHz |
| Frequency Stability | 25 ppm |