The SiT3541 is a 1 to 340 MHz, ultra-low jitter, I2C/SPI programmable oscillator with 0.1 ppb/g acceleration sensitivity for harsh environments. It features programmable output frequencies in 1 Hz steps, digital frequency pulling up to ±3200 ppm with 5 ppt resolution, and integrated LDO for power supply noise rejection. The device operates from -40°C to 105°C and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. It is housed in a 10-lead QFN package measuring 5.0 mm × 3.2 mm and is RoHS and REACH compliant. The SiT3541AIA2CF2510M10
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2CF2510M100.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 10 ppm |