The SiT3541 is a 1 to 340 MHz Endura™ series I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It features 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), and operates from -40°C to 105°C. The device supports LVPECL, LVDS, or HCSL outputs, with programmable swing and LVDS common mode voltage control. It includes an integrated LDO for power supply noise rejection and offers digitally controlled oscillator (DCO) mode with up to ±3200 ppm frequency pull and 5 to 94 ppt resolution. Part SiT3541AEA4C13310G1.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AEA4C13310G1.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |
| Frequency Stability | 20 ppm |