The SiT3541 is a ruggedized, programmable oscillator offering frequencies from 1 MHz to 340 MHz with 0.21 ps typical integrated phase jitter and 0.1 ppb/g acceleration sensitivity for high-reliability applications. It supports I2C or SPI programming for any-frequency operation or ±3200 ppm digital frequency pulling with 5 ppt resolution, features an integrated LDO for power noise rejection, and provides LVPECL, LVDS, or HCSL outputs. The device operates from -40°C to 105°C, is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm, and is RoHS and REACH compliant. The SiT3541AIA2CF33-0E10
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2CF33-0E10.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 10 ppm |