The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with ultra-low jitter, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features integrated LDO noise filtering, 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), and ±3200 ppm digital frequency pulling with 5 ppt resolution. The device uses a 10-lead QFN package measuring 5.0 x 3.2 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2CF33-GM10.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 10 ppm |