The SiT3541 is a ruggedized, ultra-low jitter, programmable oscillator supporting frequencies from 1 MHz to 340 MHz with 1 Hz resolution, designed for high-reliability applications in harsh environments. It features a 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), and an integrated LDO for power supply noise rejection. Operating over -40°C to 105°C, it supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. The device includes Digital Controlled Oscillator (DCO) mode with up to ±3200 ppm pulling range and 5 ppt resolution, and is programmable via I2C or SPI with up to 16 configurable addresses. It comes in a 10-lead QFN package measuring 5.0 x 3.2 mm, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3541AIA2C13320M12.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |
| Frequency Stability | 20 ppm |