The SiT3541 is a ruggedized, programmable oscillator for frequencies from 1 MHz to 340 MHz, designed for high-reliability applications in harsh environments. It is packaged in a 10-lead QFN measuring 5.0 mm by 3.2 mm. The device supports I2C or SPI programming for any-frequency operation and digital frequency pulling with up to ±3200 ppm range and 5 ppt resolution. It offers LVPECL, LVDS, or HCSL outputs, with programmable swing and LVDS common mode control. Integrated LDO circuitry provides 0.02 ps/mV power supply noise rejection, and acceleration sensitivity is rated at 0.1 ppb/g. It operates from -40°C to 105°C and complies with RoHS, REACH, and lead-free standards.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3541ACA2C1301SM23.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 23 MHz |
| Frequency Stability | 20 ppm |