The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator supporting frequencies from 1 MHz to 340 MHz in 1 Hz steps, with digital frequency pulling up to ±3200 ppm and a typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz). It features an acceleration sensitivity of 0.1 ppb/g, operates from -40°C to 105°C, and offers LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. The device includes an integrated LDO for power supply noise rejection and is RoHS and REACH compliant. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3541AIA2CF33-GU124.416000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 124 MHz |
| Frequency Stability | 10 ppm |