The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator with a frequency range of 1 to 340 MHz and a maximum acceleration sensitivity of 0.1 ppb/g. It operates from -40°C to 105°C and supports LVPECL, LVDS, or HCSL outputs with programmable swing and control. The device features integrated LDO for power supply noise filtering, 0.21 ps typical integrated phase jitter, and 5 to 94 ppt frequency pull resolution in DCO mode. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and is RoHS and REACH compliant. This part is configured for extended industrial temperature, 3.3 V supply, I2C operation with address controlled by A0/A1 pins, ±100 ppm DCO pull range, and LVDS signaling.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AEA4C33310B25.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |
| Frequency Stability | 50 ppm |