The SiT3541 is a 1 to 340 MHz Endura-series programmable oscillator with ultra-low jitter and acceleration sensitivity of 0.1 ppb/g, designed for high-reliability applications. It supports I2C or SPI programming for frequency adjustment from 1 MHz to 340 MHz in 1 Hz steps and offers digital frequency pulling up to ±3200 ppm with 5 ppt resolution. The device operates from -40°C to 105°C and provides LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. It features an integrated LDO for power supply noise rejection and is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm. The part is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541ACA2C130-SH1.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |
| Frequency Stability | 20 ppm |