The SiT3541 is a 1 to 340 MHz Endura™ Series I2C/SPI programmable oscillator with a 5.0 x 3.2 mm QFN package, designed for high-reliability applications requiring ultra-low jitter and resistance to shock, vibration, and thermal shock. It features a typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz), 0.1 ppb/g acceleration sensitivity, and operates from -40°C to 105°C. The device supports I2C or SPI programming, with factory-configurable
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541ACA2C1301SM5.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 5 MHz |
| Frequency Stability | 20 ppm |