The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It operates over -40°C to 105°C, supports LVPECL, LVDS, or HCSL outputs, and features integrated LDO noise filtering with 0.02 ps/mV PSNR. The device offers any-frequency programming in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution. It is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2C33310F156.250000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 156 MHz |
| Frequency Stability | 50 ppm |