The SiT3541 is a 1 to 340 MHz Endura™ series programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports I2C or SPI programming for any-frequency operation from 1 MHz to 340 MHz in 1 Hz steps and offers digital frequency pulling up to ±3200 ppm with resolution as low as 5 ppt. The device features 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter, an integrated LDO, and LVPECL, LVDS, or HCSL output options. It operates from -40°C to 105°C and is RoHS and REACH compliant. This specific part variant is configured for I2C operation with a factory-programmed address and a 100.000000 MHz startup frequency.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2C133-0M100.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 20 ppm |