The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, offering user-configurable output frequencies in 1 Hz steps and digitally controlled frequency pulling up to ±3200 ppm with 5 ppt resolution. It supports LVPECL, LVDS, or HCSL outputs, features an integrated LDO for power supply noise rejection, and operates from -40°C to 105°C. The device is RoHS and REACH compliant, with programmable I2C addresses and software-controlled OE. This specific variant, SiT3521AI-2CF331SU25
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-2CF331SU256.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 256 MHz |
| Frequency Stability | 10 ppm |