The SiT3541 is a 1 to 340 MHz Endura™ series I2C/SPI programmable oscillator with 0.1 ppb/g acceleration sensitivity for high-reliability applications. It features 0.21 ps typical integrated phase jitter, an integrated LDO for power supply noise rejection, and programmable LVPECL, LVDS, or HCSL outputs with adjustable swing and LVDS common mode control. The device operates from -40°C to 105°C and supports in-system programming for any frequency from 1 MHz to 340 MHz in 1 Hz steps or digitally controlled oscillator (DCO) mode with up to ±3200 ppm pulling and 5 ppt resolution. It is supplied in a 5.0 x 3.2 mm, 10-lead QFN package. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AEA2C13310C300.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 300 MHz |
| Frequency Stability | 20 ppm |