The SiT3542 is a 340 to 725 MHz, ultra-low jitter, I2C/SPI programmable oscillator with 0.1 ppb/g acceleration sensitivity for harsh environments. It operates from -40°C to 105°C, features integrated LDO for power supply noise rejection, and supports LVPECL, LVDS, or HCSL outputs with programmable swing and common mode control. The device has a 10-lead QFN package measuring 5.0 x 3.2 mm, and offers digital frequency pulling up to ±3200 ppm with resolution as low as 5 ppt. It is RoHS and REACH compliant, and supports in-system programming via I2C or SPI.
340 to 725 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3542ACA2C333-0M700.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 700 MHz |
| Frequency Stability | 50 ppm |