The SiT3541 is a 1 to 340 MHz Endura series I2C/SPI programmable oscillator with 0.1 ppb/g acceleration sensitivity for high-reliability applications in harsh environments. It operates from -40°C to 105°C, features integrated LDO for power supply noise rejection, and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. The device offers any-frequency programming in 1 Hz steps and digitally controlled oscillator (DCO) mode with up to ±3200 ppm pull range and 5 ppt resolution. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and is RoHS, REACH, Pb-free, and halogen-free compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3541AIA2C13320M1.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 1 MHz |
| Frequency Stability | 20 ppm |