The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It supports LVPECL, LVDS, or HCSL outputs, features a typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz), and operates from -40°C to 105°C. The device includes an integrated LDO for power supply noise rejection and offers digital frequency pulling (DCO) with resolution as low as 5 ppt. It is RoHS and REACH compliant, and supports I2C address configuration via hardware pins or factory programming. The specified variant operates at 200.000000 MHz with a 3.3 V supply and ±25 ppm frequency stability.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3521AI-2C33320E200.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 200 MHz |
| Frequency Stability | 50 ppm |