The SiT3541 is a programmable oscillator supporting frequencies from 1 MHz to 340 MHz with 1 Hz resolution, featuring 0.21 ps typical integrated phase jitter and 0.1 ppb/g acceleration sensitivity for high-reliability applications. It operates over -40°C to 105°C and offers LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. The device supports I2C or SPI programming, including digital frequency pulling up to ±3200 ppm with resolution as low as 5 ppt, and includes an integrated LDO for power supply noise rejection. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and is RoHS, REACH, Pb-free, and halogen-free compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA1CF331SM300.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 300 MHz |
| Frequency Stability | 10 ppm |