The SiT3521 is a 1 to 340 MHz I²C/SPI programmable oscillator with an ultra-low jitter of 0.21 ps typical (12 kHz to 20 MHz) and integrated LDO for power supply noise rejection. It supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control, operates from -40°C to 105°C, and includes digital frequency pulling up to ±3200 ppm with 5 ppt resolution. The device is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS and REACH compliant.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-2CF33-GM40.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |
| Frequency Stability | 10 ppm |