1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AEA4CF3320M10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 10 ppm |