The SiT3541 is a 1 to 340 MHz Endura™ series I2C/SPI programmable oscillator with 0.1 ppb/g acceleration sensitivity for harsh environments. It operates from -40°C to 105°C, features integrated LDO noise filtering, 0.21 ps typical integrated phase jitter, and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. The device is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and is RoHS and REACH compliant. It offers any-frequency programming from 1 MHz to 340 MHz in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AEA2C233-0B10.000000 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |
| Frequency Stability | 25 ppm |