SiTime Corporation Digitally Controlled Oscillators SiT3541AEA2C3331GB100.000000

Description
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
Request a Quote
Description
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT3541 is a 1 to 340 MHz Endura™ series I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It features 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter, and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. Operating from -40°C to 105°C, it includes an integrated LDO for power supply noise rejection and offers any-frequency programming and ±3200 ppm digital frequency pulling with 5 ppt resolution. The device is RoHS and REACH compliant, Pb-free, and halogen-free.

Datasheet Summary
Powered by GS/AI

The SiT3541 is a 1 to 340 MHz Endura™ series I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package. It features 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter, and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode control. Operating from -40°C to 105°C, it includes an integrated LDO for power supply noise rejection and offers any-frequency programming and ±3200 ppm digital frequency pulling with 5 ppt resolution. The device is RoHS and REACH compliant, Pb-free, and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Digitally Controlled Oscillators - SiT3541AEA2C3331GB100.000000 - SiTime Corporation
Santa Clara, CA, United States
Digitally Controlled Oscillators
SiT3541AEA2C3331GB100.000000
Digitally Controlled Oscillators SiT3541AEA2C3331GB100.000000
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable

1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT3541AEA2C3331GB100.000000
Product Name Digitally Controlled Oscillators
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.044857 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.50E-5 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533A-H4-0002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details