24MHz DCXO LVDS Oscillator 3.3V Enable/Disable 10-VQFN Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT3521AI-2C333-GU24.000000STR-ND |
| Product Name | Oscillators |
| Oscillator Type | DCXO |
| Package / Form Factor | Surface Mount; 10-VQFN Exposed Pad |
| Frequency Stability | 50 ppm |