The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator operating from 1 to 340 MHz, designed for high-reliability applications in harsh environments. It features a 0.1 ppb/g acceleration sensitivity, 0.21 ps typical integrated phase jitter (12 kHz to 20 MHz), and an integrated LDO for power supply noise rejection. The device supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode voltage control. Operating temperature ranges from -40°C to 105°C, and it is RoHS, REACH, Pb-free, and halogen-free compliant. The part is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2C2252SE80.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |
| Frequency Stability | 25 ppm |