The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator supporting frequencies from 1 MHz to 340 MHz in 1 Hz steps, with a maximum acceleration sensitivity of 0.1 ppb/g and typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz). It operates from -40°C to 105°C, features an integrated LDO for power supply noise rejection, and offers LVPECL, LVDS, or HCSL output formats with programmable swing and LVDS common mode voltage control. The device supports ±3200 ppm digital frequency pulling with 5 to 94 ppt resolution and is housed in a 10-lead QFN package measuring 5.0 x 3.2 mm. It is RoHS and REACH compliant, Pb-free, and halogen-free.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541ACA2C12517U125.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 125 MHz |
| Frequency Stability | 20 ppm |