The SiT3541 is a ruggedized, ultra-low jitter, I2C/SPI programmable oscillator covering 1 to 340 MHz with a maximum acceleration sensitivity of 0.1 ppb/g. It operates from -40°C to 105°C and supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode voltage control. The device features 0.21 ps typical integrated phase jitter, an integrated LDO for power supply noise filtering, and 0.02 ps/mV PSNR. It enables any-frequency programming in 1 Hz steps and digital frequency pulling with up to ±3200 ppm range and 5 ppt resolution. The part is offered in a 10-lead QFN package measuring 5.0 x 3.2 mm and is RoHS, REACH, Pb-free, and halogen-free compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2C23310M100.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |
| Frequency Stability | 25 ppm |