The SiT3522 is a 340 to 725 MHz I2C/SPI programmable oscillator in a 10-lead QFN package measuring 5.0 x 3.2 mm. It supports LVPECL, LVDS, or HCSL outputs with programmable swing and LVDS common mode voltage control. The device offers any-frequency programming from 340.000001 MHz to 725 MHz in 1 Hz steps and digital frequency pulling up to ±3200 ppm with 5 ppt resolution. Integrated LDO provides 0.02 ps/mV power supply noise rejection and typical integrated phase jitter of 0.21 ps (12 kHz to 20 MHz). Operating temperature ranges from -40°C to 105°C. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
340 to 725 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3522AI-2C1331GS400.000000 |
| Product Name | I2C\/SPI Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 400 MHz |
| Frequency Stability | 20 ppm |