The SiT3521 is a 1 to 340 MHz I2C/SPI programmable oscillator with a 5.0 x 3.2 mm 10-lead QFN package, supporting LVPECL, LVDS, or HCSL outputs. It operates from -40°C to 105°C and features ±3200 ppm digitally controlled frequency pulling with 5 ppt resolution, 0.21 ps typical integrated phase jitter, and an integrated LDO for power supply noise rejection. The device supports I2C address configuration via hardware pins or factory programming and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free.
1 to 340 MHz I2C/SPI Programmable Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3521AI-2CF331GB7.812500 |
| Product Name | Digitally Controlled Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 7.81 MHz |
| Frequency Stability | 10 ppm |