The SiT3541 is a ruggedized, programmable oscillator supporting frequencies from 1 MHz to 340 MHz with 0.21 ps typical integrated phase jitter and 0.1 ppb/g acceleration sensitivity. It offers I2C or SPI programmability, including any-frequency programming and ±3200 ppm digital frequency pulling with 5 ppt resolution. The device features LVPECL, LVDS, or HCSL outputs, an integrated LDO for power supply noise rejection, and operates from -40°C to 105°C. It is packaged in a 10-lead QFN measuring 5.0 x 3.2 mm and is RoHS and REACH compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2C13310B40.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |
| Frequency Stability | 20 ppm |