The SiT3541 is a ruggedized, programmable oscillator supporting frequencies from 1 to 340 MHz with 1 Hz resolution, designed for high-reliability applications requiring low jitter and resistance to shock and vibration. It features a 5.0 x 3.2 mm QFN package, operates from -40°C to 105°C, and offers LVPECL, LVDS, or HCSL outputs. The device provides ultra-low 0.21 ps integrated phase jitter, 0.1 ppb/g acceleration sensitivity, and supports I2C or SPI programming for frequency tuning up to ±3200 ppm with 5 ppt resolution. An integrated LDO ensures high power supply noise rejection, and the part is RoHS and REACH compliant.
1 to 340 MHz, Ultra-Low Jitter, ±20 to ±50 ppm, I2C Programmable
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3541AIA2C2331GB40.000000 |
| Product Name | Digitally Controlled Ruggedized Oscillators |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |
| Frequency Stability | 25 ppm |