89.088MHz VCXO LVCMOS, LVTTL Oscillator 2.5V 4-SMD, No Lead Exposed Pad
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT3701AC-42-25F-89.088000Y-ND |
| Product Name | Oscillators |
| Oscillator Type | VCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead Exposed Pad |
| Features / Standards | Lead-Free |
| Frequency Stability | 25 ppm |