Microchip Technology, Inc. Oscillators DSC1001DI1-024.0000

Description
MEMS OSC XO 24.0000MHZ CMOS SMD
Request a Quote Datasheet
Description
MEMS OSC XO 24.0000MHZ CMOS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 150-DSC1001DI1-024.0000-ND - DigiKey
Thief River Falls, MN, United States
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1328158-DSC1001DI1-024.0000 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1328158-DSC1001DI1-024.0000
Crystals, Oscillators, Resonators - Oscillators 1328158-DSC1001DI1-024.0000
Manufacturer: Microchip Technology Win Source Part Number: 1328158-DSC1001DI1-0 24.0000 Category: Crystals, Oscillators, Resonators>Oscillato rs Packaging: Tube Type: XO (Standard) Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 140 Mounting: Surface Mount Ratings: AEC-Q100 Frequency: 24 MHz Function: Standby (Power Down) Output: CMOS Frequency Stability: ±50ppm Current - Supply (Max): 6.3mA Current - Supply (Disable) (Max): 15µA Voltage - Supply: 1.8V ~ 3.3V Temperature Range - Operating: -40°C ~ 85°C Case / Package: 4-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Base Resonator: MEMS REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DSC1001DI1-024.0000- ND,576-4965-5 Base Product Number: DSC1001 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1328158-DSC1001DI1-024.0000
Category: Crystals, Oscillators, Resonators>Oscillators
Packaging: Tube
Type: XO (Standard)
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 140
Mounting: Surface Mount
Ratings: AEC-Q100
Frequency: 24 MHz
Function: Standby (Power Down)
Output: CMOS
Frequency Stability: ±50ppm
Current - Supply (Max): 6.3mA
Current - Supply (Disable) (Max): 15µA
Voltage - Supply: 1.8V ~ 3.3V
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 4-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DSC1001DI1-024.0000-ND,576-4965-5
Base Product Number: DSC1001
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Crystal Oscillator/Oscillator/Resonator >> Pre-programmed Oscillators - DSC1001DI1-024.0000 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Pre-programmed Oscillators
DSC1001DI1-024.0000
Crystal Oscillator/Oscillator/Resonator >> Pre-programmed Oscillators DSC1001DI1-024.0000
±50ppm CMOS 1.8V~3.3V 24MHz CDFN-4 Pre-programmed Oscillators ROHS

±50ppm CMOS 1.8V~3.3V 24MHz CDFN-4 Pre-programmed Oscillators ROHS

Supplier's Site Datasheet
MEMS OSC XO 24.0000MHZ CMOS SMD

MEMS OSC XO 24.0000MHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 150-DSC1001DI1-024.0000-ND 1328158-DSC1001DI1-024.0000 DSC1001DI1-024.0000 DSC1001DI1-024.0000
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators Crystal Oscillator/Oscillator/Resonator >> Pre-programmed Oscillators Oscillators
Oscillator Type XO XO; XO (Standard) XO; XO (Standard)
Package / Form Factor Surface Mount; 4-VDFN Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency Stability 50 ppm 50 ppm 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - SN74S124DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details