1.62V~3.63V ±50ppm 2.2mA CMOS 25MHz SMD2520-4P Crystal Oscillators ROHS
OSCILLATOR, SPXO, SG-210STF, 25 MHZ, SMD; Frequency Nom:25MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:SG-210STF Series; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
1.6V~3.6V 3mA 25MHz SMD2520-4P Oscillators ROHS
| ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | X1G0041710033 | 45X5592 | X1G0041710033 |
| Product Name | Oscillators, Resonators, and Crystals | Oscillator, Spxo, Sg-210Stf, 25 Mhz, Smd; Frequency Nom Epson | Crystal Oscillator/Oscillator/Resonator >> Oscillators |
| Oscillator Type | SPXO | ||
| Package / Form Factor | Surface Mount | ||
| Features / Standards | RoHS | RoHS | |
| Frequency | 25 MHz | 25 MHz |