Shenzhen SCTF Electronics Co., Ltd Oscillators, Resonators, and Crystals SX3M32.000M20F30TNN

Description
1.62V~3.63V ±20ppm 10mA ±30ppm CMOS 32MHz SMD3225-4P Crystal Oscillators ROHS
Datasheet
Description
1.62V~3.63V ±20ppm 10mA ±30ppm CMOS 32MHz SMD3225-4P Crystal Oscillators ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - SX3M32.000M20F30TNN - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
SX3M32.000M20F30TNN
Oscillators, Resonators, and Crystals SX3M32.000M20F30TNN
1.62V~3.63V ±20ppm 10mA ±30ppm CMOS 32MHz SMD3225-4P Crystal Oscillators ROHS

1.62V~3.63V ±20ppm 10mA ±30ppm CMOS 32MHz SMD3225-4P Crystal Oscillators ROHS

Supplier's Site
Crystal Oscillator/Oscillator/Resonator >> Oscillators - SX3M32.000M20F30TNN - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Crystal Oscillator/Oscillator/Resonator >> Oscillators
SX3M32.000M20F30TNN
Crystal Oscillator/Oscillator/Resonator >> Oscillators SX3M32.000M20F30TNN
1.62V~3.63V 10mA ±30ppm CMOS 32MHz SMD3225-4P Oscillators ROHS

1.62V~3.63V 10mA ±30ppm CMOS 32MHz SMD3225-4P Oscillators ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Oscillators Oscillators
Product Number SX3M32.000M20F30TNN SX3M32.000M20F30TNN
Product Name Oscillators, Resonators, and Crystals Crystal Oscillator/Oscillator/Resonator >> Oscillators
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-20E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S73305-106.250-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 106 MHz
Frequency Stability 50 ppm
View Details