Lingto Electronic Limited Datasheets for IC Analog Multiplexers

Analog multiplexers have sets of switches that connect several analog inputs to a common analog output, allowing a single analog-to-digital converter (ADC) to sample data from multiple inputs.
IC Analog Multiplexers: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 32
Product Name Notes
0.075A TO 1.5A, PROGRAMMABLE CUR
0.5 OHM, QUAD SPST SWITCHES
100MA, CURRENT-LIMIT SWITCH
2.5 OHM, LOW VOLTAGE, SPDT ANALO
200MA, CURRENT-LIMIT SWITCH
300MA, CURRENT-LIMIT SWITCH
35OHM, LOW VOLTAGE, SPST ANALOG
4.5 OHM QUAD SPST ANALOG SWITCHE
4.5 OHMS DUAL SPST ANALOG SWITCH
4.5 OHMS/20 OHMS, 300MHZ BANDWID
8-CHAN, ANALOG SWITCH
8-CHANNEL ANALOG SWITCHES
ANA TEMPERATURE SWITCH
AUDIO CLICKLESS SWITCH
BBG ECL MLTIPLXR 2:1
BBG ECL MLTIPLXR 8LINE
BBG ECL MLTIPLXR DIFF
DECODER/DEMUX DUAL 2-TO-4
DECODER/DEMUX SINGLE 3-TO-8
DPDT SWITCH, MULTIPLEX HIGH-SPEE
DUAL DIFFERENTIAL 2:1 MUX
DUAL FIREWIRE CURRENT LIMITER
DUAL SPDT ANALOG SWITCH WITH OVE
DUAL SPDT ANALOG SWITCHES
DUAL SPST ANALOG SWITCHE
DUAL TEMPERATURE SWITCH
DUAL TRIP SOT TEMPERATURE SWITCH
ECL/PECL DUAL DIFFERENTIAL 2:1 M
ENCODER, 10K SERIES, 8-BIT, ECL
HIGH-BANDWIDTH, QUAD DPDT SWITCH
IC ANLG SWITCH QUAD SPDT TQFN
IC DECODER 1 X 3:8 16CDIP
IC DECODER 1 X 3:8 16DIP
IC DECODER 1 X 3:8 16SOEIAJ
IC DECODER 1 X 3:8 20PLCC
IC DIFF DIG MULTPL 1X4:1 20TSSOP
IC DIFF DIG MULTPL 2X2:1 20SOIC
IC DIFF DIG MULTPL 2X2:1 20TSSOP
IC DIFF DIG MULTPL 3X4:1 28PLCC
IC DIFF DIGIT MULTPL 1X4:1 20QFN
IC DIFF DIGIT MULTPL 2X2:1 20QFN
IC MULTIPLEXER 1 X 16:1 28PLCC
IC MULTIPLEXER 1 X 16:1 32LQFP
IC MULTIPLEXER 1 X 2:1 28PLCC
IC MULTIPLEXER 1 X 2:1 8DFN
IC MULTIPLEXER 1 X 2:1 8SOIC
IC MULTIPLEXER 1 X 2:1 8TSSOP
IC MULTIPLEXER 1 X 3:8 16CDIP
IC MULTIPLEXER 1 X 3:8 16DIP
IC MULTIPLEXER 1 X 3:8 16SOEIAJ
IC MULTIPLEXER 1 X 3:8 20PLCC
IC MULTIPLEXER 1 X 8:1 28PLCC
IC MULTIPLEXER 2:1 ECL 5V 8SOIC
IC MULTIPLEXER 3 X 2:1 20SOIC
IC MULTIPLEXER 3 X 2:1 28PLCC
IC MULTIPLEXER 3 X 4:1 28PLCC
IC MULTIPLEXER 4 X 2:1 16CDIP
IC MULTIPLEXER 4 X 2:1 16DIP
IC MULTIPLEXER 4 X 2:1 16SOEIAJ
IC MULTIPLEXER 4 X 2:1 16SOIC
IC MULTIPLEXER 4 X 2:1 20PLCC
IC MULTIPLEXER 4X1 12TQFN
IC MULTIPLEXER 5 X 2:1 28PLCC
IC MULTIPLEXER 6 X 2:1 28PLCC
IC MULTIPLEXER 8 TO 1 16-DIP
IC MULTIPLEXER 8X1 16DIP
IC MULTIPLEXER ECL 2:1 5V 8-SOIC
IC MULTIPLEXER ECL 2:1 5V 8SOIC
IC MULTIPLEXER ECL 2:1 8SOIC
IC MULTIPLEXER QUAD 2X1 16QFN
IC MULTIPLEXER QUAD 2X1 16TSSOP
IC MULTIPLXR 2:1 DUAL ECL 20SOIC
IC MULTIPLXR 4:1 ECL DFF 16SOIC
IC MULTIPLXR 4:1 ECL DIFF 16SOIC
IC MUX 16:1 3.3V ECL 32-LQFP
IC MUX 2:1 3.3/5V ECL 8TSSOP
IC MUX 2:1 DUAL DIFF ECL 20-SOIC
IC MUX 8-1 DUAL 4-1 16DIP
IC MUX 8-LINE MECL 10H 16-DIP
IC MUX DUAL 2:1 DIFF 5V 20-SOIC
IC MUX DUAL 2:1 DIFF 5V 20SOIC
IC MUX DUAL 2:1 DIFF ECL 20SOIC
IC PRIORITY ENCOD 1 X 8:4 20PLCC
IC SW DUAL 1.25 OHM SPST 16-DIP
IC SW DUAL 1.25 OHM SPST 16-SOIC
IC SW QUAD ANLG SPST R/R 16-DIP
IC SW QUAD ANLG SPST R/R 16TSSOP
IC SWITCH 56TQFN
IC SWITCH DUAL SPST 16DIP
IC SWITCH DUAL SPST 16SOIC
IC SWITCH DUAL SPST 16SSOP
IC SWITCH DUAL SPST 8UMAX
IC SWITCH OCTAL SPST 28PLCC
IC SWITCH QUAD SPST 16TSSOP
IC SWITCH SPDT SC70-6
IC SWITCH SPST DUAL 9UCSP
IC SWITCH SPST OCTAL 72CSBGA
INTEGRATED CIRCUIT
LOW VOLTAGE, 60 OHM DUAL SPDT AN
LOW-VOLTAGE 3.5OHM, SPDT, CMOS A
LVDS 2 X 2 XPOINT SWITCH
MAX4685 0.5 OHM/0.8 OHM LOW-VOLT
MAX4691 LOW-VOLTAGE 8:1 MUX
MAX4692 LOW-VOLTAGE DUAL 4:1 MUX
MAX4694 QUAD SPDT SWITCH
MAX4698 SPST ANALOG SWITCH
MAX4699 DUAL DPDT ANALOG SWITCH
MAX4701 DUAL DPDT ANALOG SWITCH
MAX4702 QUAD SPDT ANALOG SWITCH
MAX4704 4 TO 1 ANALOG MUX
MAX4716 SPST ANALOG SWITCH
MAX4717 4.5 OHMS/20 OHMS, 300MHZ
MAX4717 DUAL SPDT ANALOG SWITCH
MAX4718 DUAL SPDT ANALOG SWITCH
MAX4719 DUAL SPDT ANALOG SWITCH
MAX4730 SPDT, ANALOG SWITCH
MAX4732 DUAL SPST ANALOG SWITCH
MAX4734 4-CH ANALOG MUX
MAX4735 QUAD-SPDT ANALOG SWITCH
MAX4736 DUAL SPDT ANALOG SWITCH
MAX4736ETC 0.6 OHM, LOW-VOLTAGE,
MAX4737 QUAD SPST ANALOG SWITCH
MAX4738 QUAD SPST ANALOG SWITCH
MAX4739 4.5 OHMS QUAD SPST ANALO
MAX4741 DUAL SPST ANALOG SWITCH
MAX4744 LOW-VOLTAGE, DUAL SPDT,
MAX4745 LOW-VOLTAGE, DUAL SPDT,
MAX4747 QUAD SPST ANALOG SWITCH
MAX4748 QUAD SPST ANALOG SWITCH
MAX4749 50 OHMS LOW-VOLTAGE, QUA
MAX4749 QUAD SPST ANALOG SWITCH
MAX4750 DUAL SPDT ANALOG SWITCH
MAX4751 QUAD SPST ANALOG SWITCH
MAX4752 QUAD SPST ANALOG SWITCH
MAX4753 QUAD SPST ANALOG SWITCH
MAX4760 HIGH-BANDWIDTH, QUAD DPD
MAX4764 LOW-VOLTAGE, DUAL SPDT,
MAX4780 QUAD 2:1 ANALOG MUX
MAX4781 HIGH-SPEED, ANALOG MUX
MAX4782 HIGH-SPEED, ANALOG MUX
MAX4782 HIGH-SPEED, LOW-VOLTAGE,
MAX4783 ANALOG SWITCH
MAX4783 HIGH-SPEED, LOW-VOLTAGE,
MAX4826 CURRENT-LIMIT SWITCH
MAX4850 DUAL SPDT ANALOG SWITCH
MAX4854 QUAD SPST
MAX4890 ETHERNET LAN SWITCH
MAX4903 LOW-RON, SINGLE-SPDT CLI
MAX4904 LOW-RON, SINGLE-SPDT CLI
MAX4908 DUAL 3:1 AUDIO MUX
MAX4908 DUAL 3:1 CLICKLESS AUDIO
MAX4947 HEX SPDT DATA SWITCH
MAX4960 HIGH-VOLTAGE OVP
MAX4992 DUAL-SPDT ANALOG SWITCH
MAX4993 DPDT ANALOG SWITCH
MAX5917 HOT-SWAP SWITCH
MAX5922 NETWORK POWER SWITCH
MAX5943 FIREWIRE CURRENT LIMITER
MAX6398 OVP SWITCH
MAX6501 +2.7V TO +5.5V, MICROPOW
MAX7234 - TRIPLEXED LCD DECODER
MAX9176 LVDS-TO-LVDS 2:1 MUX
MAX9177 LVDS-TO-LVDS 2:1 MUX
MAX9380 LCECL/LVPECL 2:1 MUX
MAX9380 SINGLE-ENDED-TO-DIFF EREN
MAX9395 2:1 MUXS AND 1:2 DEMUXS
MAX9396 2:1 MUX AND 1:2 DEMUX
MAX9765 AUDIO AMPLIFIER
MAX9767 AUDIO AMPLIFIER
MC100EL58 - 5V ECL 2:1 MULTIPLEX
MICROPOWER TEMPERATURE SWITCH
MULTIPLEXER, 10H SERIES, 4 FUNC,
MUX 1-ELEMENT ECL
MUX, 10K SERIES 2 LINE INPUT ECL
MUX, 8 LINE INPUT, ECL, PDIP14
MUX/LATCH 1-ELEMENT ECL
PROG CURRENT-LIMIT SWITCH
PROGRAMMABLE TEMPERATURE SWITCH
QUAD DPDT AUDIO/DATA SWITCH
QUAD SPST SWITCHES
REMOTE TEMPERATURE SWITCH
SPDT ANALOG SWITCH IN THIN QFN
SPDT ANALOG SWITCH
SPDT, 2 FUNC, 1 CHANNEL, BICMOS,
SPDT, 4 FUNC, 1 CHANNEL, CMOS, P
SPST ANALOG SWITCH
TEMPERATURE SWITCH
TRIPLE SPDT IN UCSP PACKAGE

<< Prev Next >>