onsemi 3.3V Analog Switch and Multiplexer IC MC100LVEL59DWR2

Description
3.3V ECL Triple 2:1 Multiplexer Product overview: MC100LVEL59DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL59DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3V ECL Triple 2:1 Multiplexer Product overview: MC100LVEL59DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL59DWR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3.3V Analog Switch and Multiplexer IC
743-MC100LVEL59DWR2
3.3V Analog Switch and Multiplexer IC 743-MC100LVEL59DWR2
3.3V ECL Triple 2:1 Multiplexer Product overview: MC100LVEL59DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL59DWR2 can be used for catalog matching and distributor lookup.

3.3V ECL Triple 2:1 Multiplexer Product overview: MC100LVEL59DWR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL59DWR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL59DWR2 - 1216886-MC100LVEL59DWR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL59DWR2
1216886-MC100LVEL59DWR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL59DWR2 1216886-MC100LVEL59DWR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216886-MC100LVEL59D WR2 Series: 100LVEL Packaging: Reel - TR Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: ±3 V ~ 3.8 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Part Status: Obsolete(EOL) Family Name: MC100LVEL59 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MC100LVEL59DW; MC100LVEL59DWG; MC100LVEL59DWR2G; Introduction Date: June 27, 1996 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 1216886-MC100LVEL59DWR2
Series: 100LVEL
Packaging: Reel - TR
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: ±3 V ~ 3.8 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Part Status: Obsolete(EOL)
Family Name: MC100LVEL59
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC100LVEL59DW; MC100LVEL59DWG; MC100LVEL59DWR2G;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL59DWR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL59DWR2
Logic - Signal Switches, Multiplexers, Decoders MC100LVEL59DWR2
IC MULTIPLEXER 3 X 2:1 20SOIC

IC MULTIPLEXER 3 X 2:1 20SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100LVEL59DWR2 1216886-MC100LVEL59DWR2 MC100LVEL59DWR2
Product Name 3.3V Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL59DWR2 Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) ? to 3.8 volts 3 to 3.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

CD4052B-MIL CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BF - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Military
Supply Voltage (VS) 5 to 18 volts
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - 1727-74LV4053D-Q100JTR-ND - DigiKey
Specs
Configuration 2x1
Supply Voltage (VS) 1 to 6 volts
Ron 105 ohms
View Details
3 suppliers
Band 1/3/n41 Pentaplexer - QM26003 - Qorvo
Specs
Package Type SMT
Number of Pins 6
View Details
Analog Switches, Multiplexers, Demultiplexers - 54152AW/B - Quarktwin Technology Ltd.
Specs
Standards and Certifications RoHS
View Details
2 suppliers