onsemi Signal Switches, Multiplexers, Decoders MC10E457FNR2G

Description
Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)
Request a Quote Datasheet
Description
Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - MC10E457FNR2G-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC10E457FNR2G-ND
Signal Switches, Multiplexers, Decoders MC10E457FNR2G-ND
Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)

Multiplexer 3 x 2:1 28-PLCC (11.51x11.51)

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNR2G - 139716-MC10E457FNR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNR2G
139716-MC10E457FNR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNR2G 139716-MC10E457FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 139716-MC10E457FNR2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: ±4.2 V to 5.7 V

Manufacturer: ON Semiconductor
Win Source Part Number: 139716-MC10E457FNR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: ±4.2 V to 5.7 V

Buy Now Datasheet
Singapore, Singapore
SMD Analog Switch and Multiplexer IC
743-MC10E457FNR2G
SMD Analog Switch and Multiplexer IC 743-MC10E457FNR2G
ECL 2:1 Mux IC, 3-Bit, 0.7ns, PLCC, Surface Mount Product overview: MC10E457FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E457FNR2G can be used for catalog matching and distributor lookup.

ECL 2:1 Mux IC, 3-Bit, 0.7ns, PLCC, Surface Mount Product overview: MC10E457FNR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10E457FNR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10E457FNR2G
Logic - Signal Switches, Multiplexers, Decoders MC10E457FNR2G
IC MULTIPLEXER 3 X 2:1 28PLCC

IC MULTIPLEXER 3 X 2:1 28PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number MC10E457FNR2G-ND 139716-MC10E457FNR2G 743-MC10E457FNR2G MC10E457FNR2G
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10E457FNR2G SMD Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 0.0 C (32 F) -40 to 85 C (-40 to 185 F)
Package Type 28-LCC PLCC; 28-PLCC (11.51x11.51) Tape and Reel
Number of Pins 28
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1916822 - RS Components, Ltd.
Specs
Configuration Quad SPST
Package Type SSOP; SOP; TSSOP; Tssop
Number of Pins 16
View Details
10-bit bus switch with output enable - 74CBTLV3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers