onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL MC10H158MEL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 126240-MC10H158MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 126240-MC10H158MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL - 126240-MC10H158MEL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL
126240-MC10H158MEL
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL 126240-MC10H158MEL
Manufacturer: ON Semiconductor Win Source Part Number: 126240-MC10H158MEL Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOEIAJ Supply Voltage - Operating: -4.94 V to -5.46 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 126240-MC10H158MEL
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOEIAJ
Supply Voltage - Operating: -4.94 V to -5.46 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Quad Analog Switch and Multiplexer IC
743-MC10H158MEL
Quad Analog Switch and Multiplexer IC 743-MC10H158MEL
IC MUX QUAD 2INP NONINV 16SOEIAJ Product overview: MC10H158MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158MEL can be used for catalog matching and distributor lookup.

IC MUX QUAD 2INP NONINV 16SOEIAJ Product overview: MC10H158MEL from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H158MEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H158MEL
Logic - Signal Switches, Multiplexers, Decoders MC10H158MEL
IC MULTIPLEXER 4 X 2:1 16SOEIAJ

IC MULTIPLEXER 4 X 2:1 16SOEIAJ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 126240-MC10H158MEL 743-MC10H158MEL MC10H158MEL
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H158MEL Quad Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data