onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2 MC10H161FNR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 127834-MC10H161FNR2 Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 127834-MC10H161FNR2 Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2 - 127834-MC10H161FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2
127834-MC10H161FNR2
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2 127834-MC10H161FNR2
Manufacturer: ON Semiconductor Win Source Part Number: 127834-MC10H161FNR2 Packaging: Reel - TR Type: Decoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 20-PLCC (9x9) Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 127834-MC10H161FNR2
Packaging: Reel - TR
Type: Decoder
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 20-PLCC (9x9)
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-MC10H161FNR2
Analog Switch and Multiplexer IC 743-MC10H161FNR2
IC DECODER BIN 1:8 20-PLCC Product overview: MC10H161FNR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161FNR2 can be used for catalog matching and distributor lookup.

IC DECODER BIN 1:8 20-PLCC Product overview: MC10H161FNR2 from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161FNR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H161FNR2
Logic - Signal Switches, Multiplexers, Decoders MC10H161FNR2
IC DECODER 1 X 3:8 20PLCC

IC DECODER 1 X 3:8 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 127834-MC10H161FNR2 743-MC10H161FNR2 MC10H161FNR2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161FNR2 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data