Rochester Electronics Logic - Signal Switches, Multiplexers, Decoders MC10H162FNG

Description
IC DECODER 1 X 3:8 20PLCC
Datasheet
Description
IC DECODER 1 X 3:8 20PLCC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Signal Switches, Multiplexers, Decoders - MC10H162FNG - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H162FNG
Logic - Signal Switches, Multiplexers, Decoders MC10H162FNG
IC DECODER 1 X 3:8 20PLCC

IC DECODER 1 X 3:8 20PLCC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Analog Multiplexers
Product Number MC10H162FNG
Product Name Logic - Signal Switches, Multiplexers, Decoders
Configuration 1 x 3:8
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
SN74CBT16390 16-Bit To 32-Bit FET Multiplexer/Demultiplexer Bus Switch - 74CBT16390DGGRG4 - Texas Instruments
Specs
Configuration 16 x SPDT (16 x 1:2)
Applications Catalog
Supply Voltage (VS) 4 to 5.5 volts
View Details
Multiplexer & Demultiplexer ICs - 1898446 - RS Components, Ltd.
Specs
Configuration 4x1; Quad 4:1
Package Type SOIC; Soic
Number of Pins 14
View Details
Signal Switches, Multiplexers, Decoders - 1727-4520-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Number of Pins 6
View Details
2 suppliers