onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G MC100LVE164FAR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 135447-MC100LVE164FA R2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: ±3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 135447-MC100LVE164FA R2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: ±3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G - 135447-MC100LVE164FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G
135447-MC100LVE164FAR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G 135447-MC100LVE164FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 135447-MC100LVE164FA R2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: ±3 V to 3.8 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: ON Semiconductor
Win Source Part Number: 135447-MC100LVE164FAR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: ±3 V to 3.8 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
MC100LVE164FAR2G-ND
Signal Switches, Multiplexers, Decoders MC100LVE164FAR2G-ND
Multiplexer 1 x 16:1 32-LQFP (7x7)

Multiplexer 1 x 16:1 32-LQFP (7x7)

Buy Now Datasheet
Singapore
Analog Switch and Multiplexer IC
743-MC100LVE164FAR2G
Analog Switch and Multiplexer IC 743-MC100LVE164FAR2G
ECL 16:1 Multiplexer, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVE164FAR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVE164FAR2G can be used for catalog matching and distributor lookup.

ECL 16:1 Multiplexer, 32 LEAD LQFP 7x7, 0.8P, 2000-REEL Product overview: MC100LVE164FAR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVE164FAR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100LVE164FAR2G
Logic - Signal Switches, Multiplexers, Decoders MC100LVE164FAR2G
IC MULTIPLEXER 1 X 16:1 32LQFP

IC MULTIPLEXER 1 X 16:1 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 135447-MC100LVE164FAR2G MC100LVE164FAR2G-ND 743-MC100LVE164FAR2G MC100LVE164FAR2G
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVE164FAR2G Signal Switches, Multiplexers, Decoders Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 3 to 3.8 volts 3 to 3.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type QFP; 32-LQFP (7x7) 32-LQFP Tape and Reel
Unlock Full Specs
to access all available technical data