onsemi Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161L MC10H161L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221751-MC10H161L Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221751-MC10H161L Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161L - 221751-MC10H161L - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161L
221751-MC10H161L
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161L 221751-MC10H161L
Manufacturer: ON Semiconductor Win Source Part Number: 221751-MC10H161L Packaging: Tube/Rail Type: Decoder Mounting: Through Hole Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 16-CDIP Supply Voltage - Operating: -4.94 V to -5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 221751-MC10H161L
Packaging: Tube/Rail
Type: Decoder
Mounting: Through Hole
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Supply Voltage - Operating: -4.94 V to -5.46 V

Buy Now Datasheet
Singapore
Analog Switch and Multiplexer IC
743-MC10H161L
Analog Switch and Multiplexer IC 743-MC10H161L
IC DECODER BIN 1:8 16-CDIP Product overview: MC10H161L from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161L can be used for catalog matching and distributor lookup.

IC DECODER BIN 1:8 16-CDIP Product overview: MC10H161L from ON Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10H161L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10H161L - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10H161L
Logic - Signal Switches, Multiplexers, Decoders MC10H161L
IC DECODER 1 X 3:8 16CDIP

IC DECODER 1 X 3:8 16CDIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 221751-MC10H161L 743-MC10H161L MC10H161L
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10H161L Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) -4.94 to -5.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1913684 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details
CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4051BPWRG4 - Texas Instruments
Specs
Configuration 1 X 1:8 MUX
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers