onsemi 3.3V 5V TSSOP Analog Switch and Multiplexer IC MC10EP58DTR2G

Description
2:1 ECL Multiplexer, 3.3V/5V, SPDT, TSSOP-8, 0.41ns Product overview: MC10EP58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP58DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 ECL Multiplexer, 3.3V/5V, SPDT, TSSOP-8, 0.41ns Product overview: MC10EP58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP58DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 5V TSSOP Analog Switch and Multiplexer IC
743-MC10EP58DTR2G
3.3V 5V TSSOP Analog Switch and Multiplexer IC 743-MC10EP58DTR2G
2:1 ECL Multiplexer, 3.3V/5V, SPDT, TSSOP-8, 0.41ns Product overview: MC10EP58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP58DTR2G can be used for catalog matching and distributor lookup.

2:1 ECL Multiplexer, 3.3V/5V, SPDT, TSSOP-8, 0.41ns Product overview: MC10EP58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP58DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP58DTR2G - 116888-MC10EP58DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP58DTR2G
116888-MC10EP58DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP58DTR2G 116888-MC10EP58DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 116888-MC10EP58DTR2G Packaging: Reel - TR Type: Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 116888-MC10EP58DTR2G
Packaging: Reel - TR
Type: Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10EP58DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10EP58DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC10EP58DTR2G
IC MULTIPLEXER 1 X 2:1 8TSSOP

IC MULTIPLEXER 1 X 2:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC10EP58DTR2G 116888-MC10EP58DTR2G MC10EP58DTR2G
Product Name 3.3V 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP58DTR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
View Details
Multiplexer & Demultiplexer ICs - 1904688 - RS Components, Ltd.
Specs
Configuration 4x1; Single 4:1
Package Type So
Number of Pins 14
View Details
4-bit 1-of-2 FET multiplexer/demultiplexer with charge pump - 74CB3Q3257BQX - Nexperia B.V.
Specs
Applications Communications
Features On-Chip ESD Protection
Standards and Certifications RoHS
View Details
6 suppliers