onsemi Signal Switches, Multiplexers, Decoders MC10EP56DTR2G

Description
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Request a Quote Datasheet
Description
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 488-MC10EP56DTR2GDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC10EP56DTR2GDKR-ND
Signal Switches, Multiplexers, Decoders 488-MC10EP56DTR2GDKR-ND
IC DIFF DIG MULTPL 2X2:1 20TSSOP

IC DIFF DIG MULTPL 2X2:1 20TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC10EP56DTR2GCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC10EP56DTR2GCT-ND
Signal Switches, Multiplexers, Decoders 488-MC10EP56DTR2GCT-ND
IC DIFF DIG MULTPL 2X2:1 20TSSOP

IC DIFF DIG MULTPL 2X2:1 20TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 488-MC10EP56DTR2GTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
488-MC10EP56DTR2GTR-ND
Signal Switches, Multiplexers, Decoders 488-MC10EP56DTR2GTR-ND
Differential Digital Multiplexer 2 x 2:1 20-TSSOP

Differential Digital Multiplexer 2 x 2:1 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 3GHz 5V TSSOP Analog Switch and Multiplexer IC
743-MC10EP56DTR2G
Dual 3GHz 5V TSSOP Analog Switch and Multiplexer IC 743-MC10EP56DTR2G
3GHz Dual ECL Mux/Demux, 2:1 Diff, 3.3/5V, TSSOP Product overview: MC10EP56DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3GHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP56DTR2G can be used for catalog matching and distributor lookup.

3GHz Dual ECL Mux/Demux, 2:1 Diff, 3.3/5V, TSSOP Product overview: MC10EP56DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3GHz, 5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, Dual, 3GHz, 5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC10EP56DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTR2G - 207799-MC10EP56DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTR2G
207799-MC10EP56DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTR2G 207799-MC10EP56DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 207799-MC10EP56DTR2G Packaging: Reel - TR Type: Differential Digital Multiplexer Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Dual Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Supply Voltage - Operating: ±3 V to 5.5 V

Manufacturer: ON Semiconductor
Win Source Part Number: 207799-MC10EP56DTR2G
Packaging: Reel - TR
Type: Differential Digital Multiplexer
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: ±3 V to 5.5 V

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC10EP56DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC10EP56DTR2G
IC DIFF DIG MULTPL 2X2:1 20TSSOP

IC DIFF DIG MULTPL 2X2:1 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 488-MC10EP56DTR2GDKR-ND 743-MC10EP56DTR2G 207799-MC10EP56DTR2G MC10EP56DTR2G
Product Name Signal Switches, Multiplexers, Decoders Dual 3GHz 5V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC10EP56DTR2G Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiplexer & Demultiplexer ICs - 1898171P - RS Components, Ltd.
Specs
Configuration 4x1; Dual 4:1
Number of Pins 16
View Details
2-channel analog multiplexer/demultiplexer - 74LVC1G53GN,115 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 6.5 volts
View Details
5 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 5962-9220603MEA - Lingto Electronic Limited
Specs
Configuration 1 x 8:1
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details