onsemi 3.3V TSSOP Analog Switch and Multiplexer IC MC100LVEL58DTR2G

Description
2:1 ECL Multiplexer, 3.3V, 0.57ns, SPDT, TSSOP Product overview: MC100LVEL58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2:1 ECL Multiplexer, 3.3V, 0.57ns, SPDT, TSSOP Product overview: MC100LVEL58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DTR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V TSSOP Analog Switch and Multiplexer IC
743-MC100LVEL58DTR2G
3.3V TSSOP Analog Switch and Multiplexer IC 743-MC100LVEL58DTR2G
2:1 ECL Multiplexer, 3.3V, 0.57ns, SPDT, TSSOP Product overview: MC100LVEL58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DTR2G can be used for catalog matching and distributor lookup.

2:1 ECL Multiplexer, 3.3V, 0.57ns, SPDT, TSSOP Product overview: MC100LVEL58DTR2G from onsemi is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 3.3V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-MC100LVEL58DTR2G can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DTR2G - 787640-MC100LVEL58DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DTR2G
787640-MC100LVEL58DTR2G
Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DTR2G 787640-MC100LVEL58DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 787640-MC100LVEL58DT R2G Series: 100LVEL Packaging: Reel package Type: Multiplexer Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Operating Supply Voltage: ±3 V ~ 3.8 V Independent Circuits: 1 Voltage Supply Source: Dual Supply Family Name: MC100LVEL58 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-TSSOP Alternative Parts (Cross-Reference): SY100EP58VKCTR; SY100EP58VKC; AZ100EL58T; AZ100EL58TR2; Introduction Date: February 28, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787640-MC100LVEL58DTR2G
Series: 100LVEL
Packaging: Reel package
Type: Multiplexer
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Operating Supply Voltage: ±3 V ~ 3.8 V
Independent Circuits: 1
Voltage Supply Source: Dual Supply
Family Name: MC100LVEL58
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-TSSOP
Alternative Parts (Cross-Reference): SY100EP58VKCTR; SY100EP58VKC; AZ100EL58T; AZ100EL58TR2;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
MC100LVEL58DTR2G
Logic - Signal Switches, Multiplexers, Decoders MC100LVEL58DTR2G
IC MULTIPLEXER 1 X 2:1 8TSSOP

IC MULTIPLEXER 1 X 2:1 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-MC100LVEL58DTR2G 787640-MC100LVEL58DTR2G MC100LVEL58DTR2G
Product Name 3.3V TSSOP Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - MC100LVEL58DTR2G Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data